Vishay Precision Group Through Hole Resistors MRS25000C3309FCT00

Description
33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4131TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4131TB-ND
Through Hole Resistors BC4131TB-ND
33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4131CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4131CT-ND
Through Hole Resistors BC4131CT-ND
33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833553
Through Hole Resistors 6833553
Vishay MRS25000C3309FCT00 Resistor

Vishay MRS25000C3309FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833553P
Through Hole Resistors 6833553P
Vishay MRS25000C3309FCT00 Resistor

Vishay MRS25000C3309FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695215
Through Hole Resistors 1695215
Vishay MRS25000C3309FCT00 Resistor

Vishay MRS25000C3309FCT00 Resistor

Supplier's Site
Metal Film Resistor, 33 Ohm, 600Mw, 0.01, Axial; Resistance Vishay - 97K5746 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Ohm, 600Mw, 0.01, Axial; Resistance Vishay
97K5746
Metal Film Resistor, 33 Ohm, 600Mw, 0.01, Axial; Resistance Vishay 97K5746
METAL FILM RESISTOR, 33 OHM, 600mW, 0.01, AXIAL; Resistance:33ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33 OHM, 600mW, 0.01, AXIAL; Resistance:33ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4131TB-ND 6833553 6833553P 97K5746
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 33 Ohm, 600Mw, 0.01, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details