Vishay Precision Group Through Hole Resistors MRS25000C3302FCT00

Description
Vishay MRS25000C3302FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C3302FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833544
Through Hole Resistors 6833544
Vishay MRS25000C3302FCT00 Resistor

Vishay MRS25000C3302FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833544P
Through Hole Resistors 6833544P
Vishay MRS25000C3302FCT00 Resistor

Vishay MRS25000C3302FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695212
Through Hole Resistors 1695212
Vishay MRS25000C3302FCT00 Resistor

Vishay MRS25000C3302FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4127TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4127TB-ND
Through Hole Resistors BC4127TB-ND
33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4127CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4127CT-ND
Through Hole Resistors BC4127CT-ND
33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

33 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 33Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5744
Resistor, 33Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5744
RESISTOR, 33KOHM, 600mW, 1%, AXIAL; Resistance:33kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, 33KOHM, 600mW, 1%, AXIAL; Resistance:33kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833544 6833544P BC4127TB-ND 97K5744
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 33Kohm, 600Mw, 1%, Axial; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33000 ohms 33000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details