Vishay Precision Group Resistors - Through Hole Resistors MRS25000C3011FCT00

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325820-MRS25000C301 1FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 3.01 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4112CT,BC4112TB-ND ,BC4112TB,56-MRS2500 0C3011FCT00CT,56-MRS 25000C3011FCT00TB,BC 4112CT-ND,MRS25000C3 011FCT00-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325820-MRS25000C301 1FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 3.01 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4112CT,BC4112TB-ND ,BC4112TB,56-MRS2500 0C3011FCT00CT,56-MRS 25000C3011FCT00TB,BC 4112CT-ND,MRS25000C3 011FCT00-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1325820-MRS25000C3011FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325820-MRS25000C3011FCT00
Resistors - Through Hole Resistors 1325820-MRS25000C3011FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325820-MRS25000C301 1FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 3.01 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4112CT,BC4112TB-ND ,BC4112TB,56-MRS2500 0C3011FCT00CT,56-MRS 25000C3011FCT00TB,BC 4112CT-ND,MRS25000C3 011FCT00-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325820-MRS25000C3011FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.01 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4112CT,BC4112TB-ND,BC4112TB,56-MRS25000C3011FCT00CT,56-MRS25000C3011FCT00TB,BC4112CT-ND,MRS25000C3011FCT00-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3011FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3011FCT00CT-ND
Through Hole Resistors 56-MRS25000C3011FCT00CT-ND
3.01 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.01 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C3011FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C3011FCT00TB-ND
Through Hole Resistors 56-MRS25000C3011FCT00TB-ND
3.01 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

3.01 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 3.01 kohm 350 V 600 mW Resistor - 53-MRS25000C3011FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3.01 kohm 350 V 600 mW Resistor
53-MRS25000C3011FCT00
Through-Hole 3.01 kohm 350 V 600 mW Resistor 53-MRS25000C3011FCT00
VISHAY MRS25000C3011FCT00 Through Hole Resistor, 3.01 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3011FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.01 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.01 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3011FCT0 0 can be used for catalog matching and distributor lookup.

VISHAY MRS25000C3011FCT00 Through Hole Resistor, 3.01 kohm, 350 V, Axial Leaded, 600 mW, 1%, MRS25 Series Product overview: MRS25000C3011FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.01 kohm, 350 V, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3.01 kohm, 350 V, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C3011FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6833613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833613
Through Hole Resistors 6833613
Vishay MRS25000C3011FCT00 Resistor

Vishay MRS25000C3011FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833613P
Through Hole Resistors 6833613P
Vishay MRS25000C3011FCT00 Resistor

Vishay MRS25000C3011FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695233
Through Hole Resistors 1695233
Vishay MRS25000C3011FCT00 Resistor

Vishay MRS25000C3011FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 3.01 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 83K9324 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 3.01 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
83K9324
Through Hole Metal Film Resistor, Mrs 25 Series, 3.01 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 83K9324
Through Hole Metal Film Resistor, MRS 25 Series, 3.01 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 3.01 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1325820-MRS25000C3011FCT00 56-MRS25000C3011FCT00CT-ND 53-MRS25000C3011FCT00 6833613 6833613P 83K9324
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 3.01 kohm 350 V 600 mW Resistor Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 3.01 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm THIN FILM Thin film MetalFilm
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers