Vishay Precision Group Through Hole Resistors MRS25000C2871FCT00

Description
Vishay MRS25000C2871FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2871FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833474
Through Hole Resistors 6833474
Vishay MRS25000C2871FCT00 Resistor

Vishay MRS25000C2871FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4604TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4604TB-ND
Through Hole Resistors BC4604TB-ND
2.87 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

2.87 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4604CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4604CT-ND
Through Hole Resistors BC4604CT-ND
2.87 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

2.87 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 2.87 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5592 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 2.87 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5592
Through Hole Metal Film Resistor, Mrs 25 Series, 2.87 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5592
Through Hole Metal Film Resistor, MRS 25 Series, 2.87 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 2.87 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6833474 BC4604TB-ND 97K5592
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 2.87 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details