RES 27.4 OHM 0.6W 1% AXIAL Product overview: MRS25000C2749FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2749FRP0
27.4 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
27.4 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MRS25000C2749FRP00 | 56-MRS25000C2749FRP00CT-ND |
| Product Name | 27.4 OHM 0.6W Resistor | Through Hole Resistors |
| Resistance Range | 27.4 ohms | 27.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 350 volts | |
| Operating AC Voltage | 350 volts | |
| Standards and Certifications | RoHS |