Vishay MRS25000C2704FCT00 Resistor
Vishay MRS25000C2704FCT00 Resistor
2.7 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.7 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 6834187 | 6834187P | BC4099TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 0.0027 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts |