Vishay MRS25000C2702FCT00 Resistor
Vishay MRS25000C2702FCT00 Resistor
27 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
27 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1379234-MRS25000C270
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 27 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
VISHAY - MRS25000C2702FCT00 - RESISTOR, MRS25 1% 27K Product overview: MRS25000C2702FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2702FCT0
METAL FILM RESISTOR,AXIAL,27 KOHM,600 mW; Resistance:27kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833418 | 6833418P | BC4096TB-ND | 1379234-MRS25000C2702FCT00 | 53-MRS25000C2702FCT00 | 97K5673 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Resistor | Metal Film Resistor,axial,27 Kohm,600 Mw; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm | THIN FILM | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | Axial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 27000 ohms | 27000 ohms | 27000 ohms | 27000 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts | 0.6000 watts |