Vishay Precision Group Through Hole Resistors MRS25000C2700FCT00

Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4093TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4093TB-ND
Through Hole Resistors BC4093TB-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4093CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4093CT-ND
Through Hole Resistors BC4093CT-ND
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833402
Through Hole Resistors 6833402
Vishay MRS25000C2700FCT00 Resistor

Vishay MRS25000C2700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833402P
Through Hole Resistors 6833402P
Vishay MRS25000C2700FCT00 Resistor

Vishay MRS25000C2700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695172
Through Hole Resistors 1695172
Vishay MRS25000C2700FCT00 Resistor

Vishay MRS25000C2700FCT00 Resistor

Supplier's Site
Resistor, 270 Ohm, 600Mw, ±1%; Resistance Vishay - 54R4403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270 Ohm, 600Mw, ±1%; Resistance Vishay
54R4403
Resistor, 270 Ohm, 600Mw, ±1%; Resistance Vishay 54R4403
RESISTOR, 270 OHM, 600MW, ±1%; Resistance:270ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 270 OHM, 600MW, ±1%; Resistance:270ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Res Metal Alloy 270 Ohm 1% 3/5W 50Ppm/ C Axl Th Rohs Compliant Vishay - 79AH4541 - Newark, An Avnet Company
Chicago, IL, United States
Res Metal Alloy 270 Ohm 1% 3/5W 50Ppm/ C Axl Th Rohs Compliant Vishay
79AH4541
Res Metal Alloy 270 Ohm 1% 3/5W 50Ppm/ C Axl Th Rohs Compliant Vishay 79AH4541
RES METAL ALLOY 270 OHM 1% 3/5W 50PPM/ C AXL TH ROHS COMPLIANT: YES

RES METAL ALLOY 270 OHM 1% 3/5W 50PPM/ C AXL TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4093TB-ND 6833402 6833402P 54R4403 79AH4541
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 270 Ohm, 600Mw, ±1%; Resistance Vishay Res Metal Alloy 270 Ohm 1% 3/5W 50Ppm/ C Axl Th Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm MetalAlloy
Mounting / Packaging Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details