Res Thin Film 270 Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C2700FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2700FC10
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
270 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MRS25000C2700FC100 | 56-MRS25000C2700FC100CT-ND |
| Product Name | 270 Ohm 0.6W Resistor | Through Hole Resistors |
| Technology / Construction | Thin Film | MetalFilm |
| Resistance Range | 270 ohms | 270 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.6000 watts | 0.6000 watts |
| Standards and Certifications | RoHS |