Vishay MRS25000C2401FCT00 Resistor
Vishay MRS25000C2401FCT00 Resistor
2.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 2.4KOHM, 600mW, 1%; Resistance:2.4kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Through Hole Metal Film Resistor, MRS25 Series, 2.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833459 | 6833459P | BC4081TB-ND | 54R4332 | 80K0912 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, Metal Film, 2.4Kohm, 600Mw, 1%; Resistance Vishay | Through Hole Metal Film Resistor, Mrs25 Series, 2.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | Axial Leaded | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 2400 ohms | 2400 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |