Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C2400FRP00

Description
240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C2400FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C2400FRP00-ND
Through Hole Resistors MRS25000C2400FRP00-ND
240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

240 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 240 Ohm, 600Mw, 1%; Resistance Vishay - 54R4331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 240 Ohm, 600Mw, 1%; Resistance Vishay
54R4331
Resistor, Metal Film, 240 Ohm, 600Mw, 1%; Resistance Vishay 54R4331
RESISTOR, METAL FILM, 240 OHM, 600mW, 1%; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Metal Film; No. of Pins:2 RoHS Compliant: Yes

RESISTOR, METAL FILM, 240 OHM, 600mW, 1%; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MRS25000C2400FRP00-ND 54R4331
Product Name Through Hole Resistors Resistor, Metal Film, 240 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details