22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
22.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 22.1 OHM, 600mW, 1%; Resistance:22.1ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes
RESISTOR, METAL ALLOY, 22.1 OHM, 1%; Resistance:22.1ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-MRS25000C2219FRP00TR-ND | 84R1566 | 26R4101 |
| Product Name | Through Hole Resistors | Resistor, Metal Film, 22.1 Ohm, 600Mw, 1%; Resistance Vishay | Resistor, Metal Alloy, 22.1 Ohm, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm; Thin Film (Chip) | MetalAlloy; MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded | Axial Leaded |
| Resistance Range | 22.1 ohms | 22.1 ohms | 22.1 ohms |