221 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
221 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C2213FCT00 Resistor
Vishay MRS25000C2213FCT00 Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-MRS25000C2213FCT00TB-ND | 6833323 | 6833323P |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole |
| Tolerance | 1 +/- % |