221 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
221 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
221 Ohm 1% Metal Film Resistor, 0.6W, 350V, Axial Product overview: MRS25000C2210FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 Ohm, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2210FRP0
RESISTOR, METAL ALLOY, 221 OHM, 1%; Resistance:221ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPC221ZCT-ND | 53-MRS25000C2210FRP00 | 26R4098 |
| Product Name | Through Hole Resistors | 221 Ohm 0.6W 350V Resistor | Resistor, Metal Alloy, 221 Ohm, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | METAL FILM | MetalAlloy; MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded | |
| Resistance Range | 221 ohms | 221 ohms | 221 ohms |