Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C2201FRP00

Description
2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C2201FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2201FRP00TR-ND
Through Hole Resistors 56-MRS25000C2201FRP00TR-ND
2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C2201FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C2201FRP00CT-ND
Through Hole Resistors 56-MRS25000C2201FRP00CT-ND
2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs25 Series, 2.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3050 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs25 Series, 2.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3050
Through Hole Metal Film Resistor, Mrs25 Series, 2.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3050
Through Hole Metal Film Resistor, MRS25 Series, 2.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS25 Series, 2.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C2201FRP00TR-ND 31Y3050
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs25 Series, 2.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details