2.15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2.15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C2151FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 2.15 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4054TB-ND | 6833446P | 97K5579 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 2.15 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Thin Film (Chip); Thin Film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 1 +/- % |