Vishay Precision Group Through Hole Resistors MRS25000C2103FCT00

Description
Vishay MRS25000C2103FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C2103FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833291P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833291P
Through Hole Resistors 6833291P
Vishay MRS25000C2103FCT00 Resistor

Vishay MRS25000C2103FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695140
Through Hole Resistors 1695140
Vishay MRS25000C2103FCT00 Resistor

Vishay MRS25000C2103FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4052TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4052TB-ND
Through Hole Resistors BC4052TB-ND
210 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

210 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4052CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4052CT-ND
Through Hole Resistors BC4052CT-ND
210 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

210 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 210 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5628 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 210 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5628
Through Hole Metal Film Resistor, Mrs 25 Series, 210 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5628
Through Hole Metal Film Resistor, MRS 25 Series, 210 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 210 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833291P 1695140 BC4052TB-ND 97K5628
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 210 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Resistance Range 210000 ohms
Power Rating 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thin film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers