Vishay Precision Group Through Hole Resistors MRS25000C2052FCT00

Description
20.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4048TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4048TB-ND
Through Hole Resistors BC4048TB-ND
20.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

20.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4048CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4048CT-ND
Through Hole Resistors BC4048CT-ND
20.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

20.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833297
Through Hole Resistors 6833297
Vishay MRS25000C2052FCT00 Resistor

Vishay MRS25000C2052FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833297P
Through Hole Resistors 6833297P
Vishay MRS25000C2052FCT00 Resistor

Vishay MRS25000C2052FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695142
Through Hole Resistors 1695142
Vishay MRS25000C2052FCT00 Resistor

Vishay MRS25000C2052FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 20.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5617 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 20.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5617
Through Hole Metal Film Resistor, Mrs 25 Series, 20.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5617
Through Hole Metal Film Resistor, MRS 25 Series, 20.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 20.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4048TB-ND 6833297 6833297P 97K5617
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 20.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details