Vishay Precision Group Through Hole Resistors MRS25000C2051FCT00

Description
2.05 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4047TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4047TB-ND
Through Hole Resistors BC4047TB-ND
2.05 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.05 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4047CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4047CT-ND
Through Hole Resistors BC4047CT-ND
2.05 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.05 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833433
Through Hole Resistors 6833433
Vishay MRS25000C2051FCT00 Resistor

Vishay MRS25000C2051FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833433P
Through Hole Resistors 6833433P
Vishay MRS25000C2051FCT00 Resistor

Vishay MRS25000C2051FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695182
Through Hole Resistors 1695182
Vishay MRS25000C2051FCT00 Resistor

Vishay MRS25000C2051FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 2.05 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5577 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 2.05 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5577
Through Hole Metal Film Resistor, Mrs 25 Series, 2.05 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5577
Through Hole Metal Film Resistor, MRS 25 Series, 2.05 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 2.05 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4047TB-ND 6833433 6833433P 97K5577
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 2.05 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details