Vishay Precision Group Through Hole Resistors MRS25000C2004FRP00

Description
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.00MZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.00MZCT-ND
Through Hole Resistors PPC2.00MZCT-ND
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.00MZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.00MZTR-ND
Through Hole Resistors PPC2.00MZTR-ND
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 2Mohm, 1%; Resistance Vishay - 26R4095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 2Mohm, 1%; Resistance Vishay
26R4095
Resistor, Metal Alloy, 2Mohm, 1%; Resistance Vishay 26R4095
RESISTOR, METAL ALLOY, 2MOHM, 1%; Resistance:2Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 2MOHM, 1%; Resistance:2Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor,metal Alloy,2Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 53H7024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
53H7024
Resistor,metal Alloy,2Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 53H7024
Resistor,Metal Alloy,2MOhms,350WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,2MOhms,350WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site
Res, 2Mohm, 5%, 600Mw, Axial, Thin Film Rohs Compliant Vishay - 33AK3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Mohm, 5%, 600Mw, Axial, Thin Film Rohs Compliant Vishay
33AK3505
Res, 2Mohm, 5%, 600Mw, Axial, Thin Film Rohs Compliant Vishay 33AK3505
RES, 2MOHM, 5%, 600MW, AXIAL, THIN FILM ROHS COMPLIANT: YES

RES, 2MOHM, 5%, 600MW, AXIAL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PPC2.00MZCT-ND 26R4095 53H7024 33AK3505
Product Name Through Hole Resistors Resistor, Metal Alloy, 2Mohm, 1%; Resistance Vishay Resistor,metal Alloy,2Mohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 2Mohm, 5%, 600Mw, Axial, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm MetalAlloy Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers