The Through Hole Metal Film Resistor, MRS25 Series, features a resistance value of 2 Mohm with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is constructed with a metal alloy film on a ceramic body, providing low noise and high stability. It is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -55 °C to 155 °C, making it suitable for a variety of applications. The resistor is designed for general-purpose use and is marked with a color code for easy identification of its specifications.
Vishay MRS25000C2004FCT00 Resistor
Vishay MRS25000C2004FCT00 Resistor
Vishay MRS25000C2004FCT00 Resistor
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
2 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2004FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 2000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 2000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2004FCT0
Through Hole Metal Film Resistor, MRS25 Series, 2 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833471 | 6833471P | BC4045TB-ND | 53-MRS25000C2004FCT00 | 93K5939 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 0.6 W 2000000 ohm Resistor | Through Hole Metal Film Resistor, Mrs25 Series, 2 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | THIN FILM | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 0.0020 ohms | ||||
| Power Rating | 0.6000 watts | 0.6000 watts |