200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
200 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C2003FCT00 Resistor
Vishay MRS25000C2003FCT00 Resistor
Vishay MRS25000C2003FCT00 Resistor
Resistor, 200 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), Professional Product overview: MRS25000C2003FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 kOhm, 600 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 kOhm, 600 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C2003FCT0
RESISTOR, 200KOHM, 600MW, ±1%; Resistance:200kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4044TB-ND | 6833288 | 6833288P | 53-MRS25000C2003FCT00 | 54R4222 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 200 kOhm 600 mW Resistor | Resistor, 200Kohm, 600Mw, ±1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | THIN FILM | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |