Manufacturer: Vishay BC Components
Win Source Part Number: 770973-MRS25000C1960
Series: MRS25
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 196
Composition: Metal Film
Number of Terminations: 2
Family Name: MRS25
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MF0207FTE52-196R; MRS25000C1960FC100; MRS25000C1960FRP00;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Czech Republic, India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
VISHAY - MRS25000C1960FCT00 - Widerstand für Durchsteckmontage, 196 ohm, Baureihe MRS25, 600 mW, ± 1%, Axial bedrahtet, 350 V Product overview: MRS25000C1960FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 196 ohm, 600 mW, 350 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196 ohm, 600 mW, 350 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1960FCT0
196 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
196 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C1960FCT00 Resistor
Vishay MRS25000C1960FCT00 Resistor
Vishay MRS25000C1960FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 196 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 770973-MRS25000C1960FCT00 | 53-MRS25000C1960FCT00 | BC4036TB-ND | 6833159 | 6833159P | 97K5576 |
| Product Name | Through Hole Resistors - MRS25000C1960FCT00 | 196 ohm 600 mW 350 V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 196 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | THIN FILM | MetalFilm | Thin film | MetalFilm | |
| Resistance Range | 196 ohms | 196 ohms | 196 ohms | 196 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |