Vishay Precision Group Through Hole Resistors MRS25000C1808FCT00

Description
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4582TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4582TB-ND
Through Hole Resistors BC4582TB-ND
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4582CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4582CT-ND
Through Hole Resistors BC4582CT-ND
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6833279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833279
Through Hole Resistors 6833279
Vishay MRS25000C1808FCT00 Resistor

Vishay MRS25000C1808FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833279P
Through Hole Resistors 6833279P
Vishay MRS25000C1808FCT00 Resistor

Vishay MRS25000C1808FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5453 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5453
Through Hole Metal Film Resistor, Mrs 25 Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5453
Through Hole Metal Film Resistor, MRS 25 Series, 1.8 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 1.8 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4582TB-ND 6833279 6833279P 97K5453
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details