Vishay Precision Group Through Hole Resistors MRS25000C1803FCT00

Description
Vishay MRS25000C1803FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1803FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834174
Through Hole Resistors 6834174
Vishay MRS25000C1803FCT00 Resistor

Vishay MRS25000C1803FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834174P
Through Hole Resistors 6834174P
Vishay MRS25000C1803FCT00 Resistor

Vishay MRS25000C1803FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695380
Through Hole Resistors 1695380
Vishay MRS25000C1803FCT00 Resistor

Vishay MRS25000C1803FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4581TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4581TB-ND
Through Hole Resistors BC4581TB-ND
180 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

180 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4581CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4581CT-ND
Through Hole Resistors BC4581CT-ND
180 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

180 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Resistor, 180Kohm, 600Mw, ±1%; Resistance Vishay - 97K5563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180Kohm, 600Mw, ±1%; Resistance Vishay
97K5563
Resistor, 180Kohm, 600Mw, ±1%; Resistance Vishay 97K5563
RESISTOR, 180KOHM, 600MW, ±1%; Resistance:180kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 180KOHM, 600MW, ±1%; Resistance:180kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6834174 6834174P BC4581TB-ND 97K5563
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 180Kohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 180000 ohms 180000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers