Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C1801FRP00

Description
RES 1.8K OHM 0.6W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8K OHM 0.6W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1801FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1801FRP00CT-ND
Through Hole Resistors 56-MRS25000C1801FRP00CT-ND
RES 1.8K OHM 0.6W 1% AXIAL

RES 1.8K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1801FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1801FRP00TR-ND
Through Hole Resistors 56-MRS25000C1801FRP00TR-ND
1.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.8Kohm, 600Mw, 1%; Resistance Vishay - 54R4156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.8Kohm, 600Mw, 1%; Resistance Vishay
54R4156
Resistor, Metal Film, 1.8Kohm, 600Mw, 1%; Resistance Vishay 54R4156
RESISTOR, METAL FILM, 1.8KOHM, 600mW, 1%; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:600mW; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Metal Film; No. of Pins:2 RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.8KOHM, 600mW, 1%; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:600mW; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C1801FRP00CT-ND 54R4156
Product Name Through Hole Resistors Resistor, Metal Film, 1.8Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details