Vishay Precision Group Through Hole Resistors MRS25000C1740FCT00

Description
174 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1740FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1740FCT00TB-ND
Through Hole Resistors 56-MRS25000C1740FCT00TB-ND
174 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

174 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1740FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1740FCT00CT-ND
Through Hole Resistors 56-MRS25000C1740FCT00CT-ND
174 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

174 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 174 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5555 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 174 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5555
Through Hole Metal Film Resistor, Mrs 25 Series, 174 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5555
Through Hole Metal Film Resistor, MRS 25 Series, 174 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 174 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C1740FCT00TB-ND 97K5555
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 174 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details