Vishay Precision Group Through Hole Resistors MRS25000C1692FCT00

Description
16.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
16.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4018TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4018TB-ND
Through Hole Resistors BC4018TB-ND
16.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

16.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4018CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4018CT-ND
Through Hole Resistors BC4018CT-ND
16.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

16.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833102
Through Hole Resistors 6833102
Vishay MRS25000C1692FCT00 Resistor

Vishay MRS25000C1692FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833102P
Through Hole Resistors 6833102P
Vishay MRS25000C1692FCT00 Resistor

Vishay MRS25000C1692FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695089
Through Hole Resistors 1695089
Vishay MRS25000C1692FCT00 Resistor

Vishay MRS25000C1692FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 16.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5540 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 16.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5540
Through Hole Metal Film Resistor, Mrs 25 Series, 16.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5540
Through Hole Metal Film Resistor, MRS 25 Series, 16.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 16.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4018TB-ND 6833102 6833102P 97K5540
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 16.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers