Vishay Precision Group Through Hole Resistors MRS25000C1503FRP00

Description
150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC150KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC150KZCT-ND
Through Hole Resistors PPC150KZCT-ND
150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC150KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC150KZTR-ND
Through Hole Resistors PPC150KZTR-ND
150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3047 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3047
Through Hole Metal Film Resistor, Mrs 25 Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3047
Through Hole Metal Film Resistor, MRS 25 Series, 150 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 150 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC150KZCT-ND 31Y3047
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details