Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C1439FRP00

Description
14.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5053MC14R30F12AF5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
5053MC14R30F12AF5-ND
Through Hole Resistors 5053MC14R30F12AF5-ND
14.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

14.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 14.3 Ohm, 600Mw, 1%; Resistance Vishay - 54R4028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 14.3 Ohm, 600Mw, 1%; Resistance Vishay
54R4028
Resistor, Metal Film, 14.3 Ohm, 600Mw, 1%; Resistance Vishay 54R4028
RESISTOR, METAL FILM, 14.3 OHM, 600mW, 1%; Resistance:14.3ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 14.3 OHM, 600mW, 1%; Resistance:14.3ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 5053MC14R30F12AF5-ND 54R4028
Product Name Through Hole Resistors Resistor, Metal Film, 14.3 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details