Vishay Precision Group Through Hole Resistors MRS25000C1402FCT00

Description
Vishay MRS25000C1402FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C1402FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833039
Through Hole Resistors 6833039
Vishay MRS25000C1402FCT00 Resistor

Vishay MRS25000C1402FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833039P
Through Hole Resistors 6833039P
Vishay MRS25000C1402FCT00 Resistor

Vishay MRS25000C1402FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695066
Through Hole Resistors 1695066
Vishay MRS25000C1402FCT00 Resistor

Vishay MRS25000C1402FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3994TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3994TB-ND
Through Hole Resistors BC3994TB-ND
14 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

14 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3994CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3994CT-ND
Through Hole Resistors BC3994CT-ND
14 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

14 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 14 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5513 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 14 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5513
Through Hole Metal Film Resistor, Mrs 25 Series, 14 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5513
Through Hole Metal Film Resistor, MRS 25 Series, 14 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 14 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833039 6833039P BC3994TB-ND 97K5513
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 14 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 14000 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details