Vishay Precision Group Through Hole Resistors MRS25000C1333FCT00

Description
133 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
133 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C1333FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1333FCT00CT-ND
Through Hole Resistors 56-MRS25000C1333FCT00CT-ND
133 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

133 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C1333FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C1333FCT00TB-ND
Through Hole Resistors 56-MRS25000C1333FCT00TB-ND
133 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

133 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833005
Through Hole Resistors 6833005
Vishay MRS25000C1333FCT00 Resistor

Vishay MRS25000C1333FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833005P
Through Hole Resistors 6833005P
Vishay MRS25000C1333FCT00 Resistor

Vishay MRS25000C1333FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695056
Through Hole Resistors 1695056
Vishay MRS25000C1333FCT00 Resistor

Vishay MRS25000C1333FCT00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1331289-MRS25000C1333FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1331289-MRS25000C1333FCT00
Resistors - Through Hole Resistors 1331289-MRS25000C1333FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331289-MRS25000C133 3FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 133 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 56-MRS25000C1333FCT0 0TB,MRS25000C1333FCT 00-ND,56-MRS25000C13 33FCT00CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331289-MRS25000C1333FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 133 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 56-MRS25000C1333FCT00TB,MRS25000C1333FCT00-ND,56-MRS25000C1333FCT00CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 133 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5509 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 133 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5509
Through Hole Metal Film Resistor, Mrs 25 Series, 133 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5509
Through Hole Metal Film Resistor, MRS 25 Series, 133 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 133 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C1333FCT00CT-ND 6833005 6833005P 1331289-MRS25000C1333FCT00 97K5509
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 133 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers