13 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 13K OHM 0.6W 1% AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-MRS25000C1302FC100TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial |