1.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
1.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Through Hole Metal Film Resistor, MRS 25 Series, 1.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4564TB-ND | 97K5434 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 1.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 1.2 ohms |