Vishay Precision Group Through-Hole 0.6 W 1200 ohm Resistor MRS25000C1201FCT00

Description
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1201FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1201FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6 W 1200 ohm Resistor - 53-MRS25000C1201FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 1200 ohm Resistor
53-MRS25000C1201FCT00
Through-Hole 0.6 W 1200 ohm Resistor 53-MRS25000C1201FCT00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1201FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1201FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6833187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833187
Through Hole Resistors 6833187
Vishay MRS25000C1201FCT00 Resistor

Vishay MRS25000C1201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833187P
Through Hole Resistors 6833187P
Vishay MRS25000C1201FCT00 Resistor

Vishay MRS25000C1201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695112
Through Hole Resistors 1695112
Vishay MRS25000C1201FCT00 Resistor

Vishay MRS25000C1201FCT00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374658-MRS25000C1201FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374658-MRS25000C1201FCT00
Resistors - Through Hole Resistors 1374658-MRS25000C1201FCT00
Win Source Part Number: 1374658-MRS25000C120 1FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1.2 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374658-MRS25000C1201FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1.2 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC3977TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3977TB-ND
Through Hole Resistors BC3977TB-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3977CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3977CT-ND
Through Hole Resistors BC3977CT-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 1.2Kohm, 600Mw, 1%, Axial; Resistance Vishay - 96K5796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.2Kohm, 600Mw, 1%, Axial; Resistance Vishay
96K5796
Resistor, 1.2Kohm, 600Mw, 1%, Axial; Resistance Vishay 96K5796
RESISTOR, 1.2KOHM, 600mW, 1%, AXIAL; Resistance:1.2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, 1.2KOHM, 600mW, 1%, AXIAL; Resistance:1.2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MRS25000C1201FCT00 6833187 6833187P 1374658-MRS25000C1201FCT00 BC3977TB-ND 96K5796
Product Name Through-Hole 0.6 W 1200 ohm Resistor Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Resistor, 1.2Kohm, 600Mw, 1%, Axial; Resistance Vishay
Technology / Construction THIN FILM Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm Thin Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details