Vishay Intertechnology, Inc. 0.6W Resistor MRS25000C1201FC100

Description
Res Thin Film 1.2K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C1201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1.2K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C1201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-MRS25000C1201FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 1.2K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C1201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 1.2K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C1201FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1201FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3976TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3976TB-ND
Through Hole Resistors BC3976TB-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3976CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3976CT-ND
Through Hole Resistors BC3976CT-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MRS25000C1201FC100 BC3976TB-ND
Product Name 0.6W Resistor Through Hole Resistors
Technology / Construction Thin Film MetalFilm
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.6000 watts 0.6000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details