Vishay Precision Group Through Hole Resistors MRS25000C1102FCT00

Description
11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3970TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3970TB-ND
Through Hole Resistors BC3970TB-ND
11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3970CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3970CT-ND
Through Hole Resistors BC3970CT-ND
11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834152
Through Hole Resistors 6834152
Vishay MRS25000C1102FCT00 Resistor

Vishay MRS25000C1102FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5471 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5471
Through Hole Metal Film Resistor, Mrs 25 Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5471
Through Hole Metal Film Resistor, MRS 25 Series, 11 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 11 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3970TB-ND 6834152 97K5471
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details