Vishay MRS25000C1101FCT00 Resistor
Vishay MRS25000C1101FCT00 Resistor
Vishay MRS25000C1101FCT00 Resistor
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
1.1kR 1% 0.6W Axial Thin Film Resistor Product overview: MRS25000C1101FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1101FCT0
METAL FILM RESISTOR,AXIAL,1.1 KOHM,600 mW; Resistance:1.1kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6834143 | 6834143P | BC3969TB-ND | 53-MRS25000C1101FCT00 | 78K5667 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 0.6W Resistor | Metal Film Resistor,axial,1.1 Kohm,600 Mw; Resistance Vishay |
| Technology / Construction | Thin film | MetalFilm | THIN FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 1100 ohms | 1100 ohms | 1100 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |