Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C1004FC100

Description
1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3957TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3957TB-ND
Through Hole Resistors BC3957TB-ND
1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3957CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3957CT-ND
Through Hole Resistors BC3957CT-ND
1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.6 W 1000000 ohm Resistor - 53-MRS25000C1004FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 1000000 ohm Resistor
53-MRS25000C1004FC100
Through-Hole 0.6 W 1000000 ohm Resistor 53-MRS25000C1004FC100
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1004FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1004FC10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1000000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1004FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 1000000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 1000000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1004FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH8026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH8026
Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH8026
RES, 1M, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3957TB-ND 53-MRS25000C1004FC100 84AH8026
Product Name Through Hole Resistors Through-Hole 0.6 W 1000000 ohm Resistor Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details