Vishay Precision Group Through Hole Resistors MRS25000C1002FRP00

Description
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC10.0KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10.0KZTR-ND
Through Hole Resistors PPC10.0KZTR-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC10.0KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10.0KZCT-ND
Through Hole Resistors PPC10.0KZCT-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C1002FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1002FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1002FRP0 0 can be used for catalog matching and distributor lookup.

10kR 1% 0.6W Axial Metal Film Resistor Product overview: MRS25000C1002FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C1002FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 83H1260 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
83H1260
Metal Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 83H1260
METAL FILM RESISTOR, 10KOHM, 600MW, 1%, FULL REEL; Resistance:10kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 600MW, 1%, FULL REEL; Resistance:10kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 10Kohm, 1%; Resistance Vishay - 26R4084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 10Kohm, 1%; Resistance Vishay
26R4084
Resistor, Metal Alloy, 10Kohm, 1%; Resistance Vishay 26R4084
RESISTOR, METAL ALLOY, 10KOHM, 1%; Resistance:10kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 10KOHM, 1%; Resistance:10kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 10 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3036 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 10 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3036
Through Hole Metal Film Resistor, Mrs 25 Series, 10 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3036
Through Hole Metal Film Resistor, MRS 25 Series, 10 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 10 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PPC10.0KZTR-ND 53-MRS25000C1002FRP00 83H1260 26R4084 31Y3036
Product Name Through Hole Resistors 0.6W Resistor Metal Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay Resistor, Metal Alloy, 10Kohm, 1%; Resistance Vishay Through Hole Metal Film Resistor, Mrs 25 Series, 10 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalAlloy; MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details