Vishay Precision Group Through Hole Resistors MRS16000C1009FC100

Description
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS16000C1009FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1009FC100CT-ND
Through Hole Resistors 56-MRS16000C1009FC100CT-ND
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS16000C1009FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS16000C1009FC100TB-ND
Through Hole Resistors 56-MRS16000C1009FC100TB-ND
10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 10R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay - 96Y9491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
96Y9491
Res, 10R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay 96Y9491
RES, 10R, 1%, 400MW, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 10R, 1%, 400MW, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MRS16 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS16000C1009FC100CT-ND 96Y9491
Product Name Through Hole Resistors Res, 10R, 1%, 400Mw, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details