Vishay Intertechnology, Inc. Through-Hole 0.4 W 1000 ohm Resistor MRS16000C1001FRP00

Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1001FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1001FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1001FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1001FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4 W 1000 ohm Resistor - 53-MRS16000C1001FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 1000 ohm Resistor
53-MRS16000C1001FRP00
Through-Hole 0.4 W 1000 ohm Resistor 53-MRS16000C1001FRP00
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1001FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1001FRP0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1001FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1001FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3916TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3916TR-ND
Through Hole Resistors BC3916TR-ND
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3916CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3916CT-ND
Through Hole Resistors BC3916CT-ND
1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay - 33AK3469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay
33AK3469
Res, 1Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay 33AK3469
RES, 1KOHM, 5%, 400MW, AXIAL, THIN FILM ROHS COMPLIANT: YES

RES, 1KOHM, 5%, 400MW, AXIAL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MRS16000C1001FRP00 BC3916TR-ND 33AK3469
Product Name Through-Hole 0.4 W 1000 ohm Resistor Through Hole Resistors Res, 1Kohm, 5%, 400Mw, Axial, Thin Film Rohs Compliant Vishay
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details