Vishay Precision Group Through-Hole 0.4 W 100 ohm Resistor MRS16000C1000FCT00

Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4 W 100 ohm Resistor - 53-MRS16000C1000FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 100 ohm Resistor
53-MRS16000C1000FCT00
Through-Hole 0.4 W 100 ohm Resistor 53-MRS16000C1000FCT00
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS16000C1000FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS16000C1000FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3913TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3913TB-ND
Through Hole Resistors BC3913TB-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3913CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3913CT-ND
Through Hole Resistors BC3913CT-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6832705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832705
Through Hole Resistors 6832705
Vishay MRS16000C1000FCT00 Resistor

Vishay MRS16000C1000FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6832705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6832705P
Through Hole Resistors 6832705P
Vishay MRS16000C1000FCT00 Resistor

Vishay MRS16000C1000FCT00 Resistor

Supplier's Site
Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH8007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH8007
Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH8007
RES, 100R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MRS16000C1000FCT00 BC3913TB-ND 6832705 6832705P 84AH8007
Product Name Through-Hole 0.4 W 100 ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction THIN FILM MetalFilm Thin film MetalFilm
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details