Vishay Intertechnology, Inc. RES 5 OHM 1% AXIAL MRA-125R000FE12

Description
RES 5ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1% AXIAL - MRA-125R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1% AXIAL
MRA-125R000FE12
RES 5 OHM 1% AXIAL MRA-125R000FE12
RES 5ohm 1% AXIAL

RES 5ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-5.0-ND
Through Hole Resistors MRA12-5.0-ND
5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-125R000FE12 MRA12-5.0-ND
Product Name RES 5 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details