Vishay Intertechnology, Inc. RES 12.5 OHM 1% AXIAL MRA-1212R50FE12

Description
RES 12.5ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 12.5ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5 OHM 1% AXIAL - MRA-1212R50FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5 OHM 1% AXIAL
MRA-1212R50FE12
RES 12.5 OHM 1% AXIAL MRA-1212R50FE12
RES 12.5ohm 1% AXIAL

RES 12.5ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA12-12.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA12-12.5-ND
Through Hole Resistors MRA12-12.5-ND
12.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

12.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-1212R50FE12 MRA12-12.5-ND
Product Name RES 12.5 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.5 ohms 12.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details