Vishay Intertechnology, Inc. RES 0.47 OHM 1% AXIAL MRA-05R4700FE12

Description
RES 0.47ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 0.47ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1% AXIAL - MRA-05R4700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1% AXIAL
MRA-05R4700FE12
RES 0.47 OHM 1% AXIAL MRA-05R4700FE12
RES 0.47ohm 1% AXIAL

RES 0.47ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA05-.47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA05-.47-ND
Through Hole Resistors MRA05-.47-ND
470 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

470 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-05R4700FE12 MRA05-.47-ND
Product Name RES 0.47 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers