Vishay Intertechnology, Inc. RES 0.22 OHM 1% AXIAL MRA-05R2200FE12

Description
RES 0.22ohm 1% AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1% AXIAL - MRA-05R2200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1% AXIAL
MRA-05R2200FE12
RES 0.22 OHM 1% AXIAL MRA-05R2200FE12
RES 0.22ohm 1% AXIAL

RES 0.22ohm 1% AXIAL

Supplier's Site
Through Hole Resistors - MRA05-.22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRA05-.22-ND
Through Hole Resistors MRA05-.22-ND
220 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

220 mOhms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Non-Magnetic Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MRA-05R2200FE12 MRA05-.22-ND
Product Name RES 0.22 OHM 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details