Vishay Intertechnology, Inc. RESISTOR 1.0K OHM 1/8W .05% WW MR1021K0000AAE66

Description
RESISTOR 1.0Kohm 1/8W .05% WW
Request a Quote
Description
RESISTOR 1.0Kohm 1/8W .05% WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1.0K OHM 1/8W .05% WW - MR1021K0000AAE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1.0K OHM 1/8W .05% WW
MR1021K0000AAE66
RESISTOR 1.0K OHM 1/8W .05% WW MR1021K0000AAE66
RESISTOR 1.0Kohm 1/8W .05% WW

RESISTOR 1.0Kohm 1/8W .05% WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MR1021K0000AAE66
Product Name RESISTOR 1.0K OHM 1/8W .05% WW
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details