Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MQP5K0000A

Description
Win Source Part Number: 1338606-MQP5K0000A Category: Resistors - Chip Resistor - Surface Mount Series: MQP Package: Bulk Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Max): 0.087" (2.20mm) Standard Package: 100 Tolerance: ±0.05% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 1812 (4532 Metric) , J-Lead Supplier Device Package: 2-SMD Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1338606-MQP5K0000A Category: Resistors - Chip Resistor - Surface Mount Series: MQP Package: Bulk Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Max): 0.087" (2.20mm) Standard Package: 100 Tolerance: ±0.05% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 1812 (4532 Metric) , J-Lead Supplier Device Package: 2-SMD Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1338606-MQP5K0000A - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338606-MQP5K0000A
Resistors - Chip Resistor - Surface Mount 1338606-MQP5K0000A
Win Source Part Number: 1338606-MQP5K0000A Category: Resistors - Chip Resistor - Surface Mount Series: MQP Package: Bulk Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Max): 0.087" (2.20mm) Standard Package: 100 Tolerance: ±0.05% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 1812 (4532 Metric) , J-Lead Supplier Device Package: 2-SMD Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1338606-MQP5K0000A
Category: Resistors - Chip Resistor - Surface Mount
Series: MQP
Package: Bulk
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 100
Tolerance: ±0.05%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 5 kOhms
Package / Case: 1812 (4532 Metric) , J-Lead
Supplier Device Package: 2-SMD
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1338606-MQP5K0000A
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil
Resistance Range 5000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details