Vishay Precision Group Resistor Networks, Arrays MPMT2002AT1

Description
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MPMT-10K/10KCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-10K/10KCT-ND
Resistor Networks, Arrays MPMT-10K/10KCT-ND
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-10K/10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-10K/10KDKR-ND
Resistor Networks, Arrays MPMT-10K/10KDKR-ND
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT-10K/10KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MPMT-10K/10KTR-ND
Resistor Networks, Arrays MPMT-10K/10KTR-ND
10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Resistor Networks, Arrays - MPMT2002AT1 - 885805-MPMT2002AT1 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MPMT2002AT1
885805-MPMT2002AT1
Resistor Networks, Arrays - MPMT2002AT1 885805-MPMT2002AT1
Manufacturer: Vishay Win Source Part Number: 885805-MPMT2002AT1 Series: MPM Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Resistors Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Q9315144, MPMT-10K/10KTR, MPMT-10K/10KCT, MPMT-10K/10KDKR

Manufacturer: Vishay
Win Source Part Number: 885805-MPMT2002AT1
Series: MPM
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Resistors
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Q9315144, MPMT-10K/10KTR, MPMT-10K/10KCT, MPMT-10K/10KDKR

Buy Now Datasheet
SMD 100V SOT-23 Resistor - 50-MPMT2002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V SOT-23 Resistor
50-MPMT2002AT1
SMD 100V SOT-23 Resistor 50-MPMT2002AT1
2-Element 10kR Thin Film Resistor Network, 100V, 0.1% Tol, SOT-23, SMD Product overview: MPMT2002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT2002AT1 can be used for catalog matching and distributor lookup.

2-Element 10kR Thin Film Resistor Network, 100V, 0.1% Tol, SOT-23, SMD Product overview: MPMT2002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, SOT-23. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, SOT-23, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MPMT2002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MPMT2002AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MPMT2002AT1
Resistor Networks, Arrays MPMT2002AT1
RES NTWRK 2 RES 10K OHM TO236-3

RES NTWRK 2 RES 10K OHM TO236-3

Supplier's Site Datasheet
Vishay Series Resistor Network 1kO ±0.1% 2 Resistors, 0.2W Total, SOT-23 package MPM Pin - 881-MPMT2002AT1 - Utmel Electronic Limited
Hong Kong, China
Vishay Series Resistor Network 1kO ±0.1% 2 Resistors, 0.2W Total, SOT-23 package MPM Pin
881-MPMT2002AT1
Vishay Series Resistor Network 1kO ±0.1% 2 Resistors, 0.2W Total, SOT-23 package MPM Pin 881-MPMT2002AT1
Vishay Series Resistor Network 1kO ±0.1% 2 Resistors, 0.2W Total, SOT-23 package MPM Pin

Vishay Series Resistor Network 1kO ±0.1% 2 Resistors, 0.2W Total, SOT-23 package MPM Pin

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number MPMT-10K/10KCT-ND 885805-MPMT2002AT1 50-MPMT2002AT1 MPMT2002AT1 881-MPMT2002AT1
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - MPMT2002AT1 SMD 100V SOT-23 Resistor Resistor Networks, Arrays Vishay Series Resistor Network 1kO ±0.1% 2 Resistors, 0.2W Total, SOT-23 package MPM Pin
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; SOT23; Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers